Brush Research Manufacturing Co., Inc. Thread Cleaning Brushes BRR-7/16

Description
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.
Description
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Suppliers

Company
Product
Description
Supplier Links
Thread Cleaning Brushes - BRR-7/16 - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
Thread Cleaning Brushes
BRR-7/16
Thread Cleaning Brushes BRR-7/16
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hand Brushes
Product Number BRR-7/16
Product Name Thread Cleaning Brushes
Mounting None or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Small-Hand Scratch - 00039 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details
ST916S5, 9/16 Inch Spira-Tuft Tube Brush - 45081 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Hand Pads and Holder - H0405A - Flexovit USA, Inc.
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Abrasive Type Silicon Carbide
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
View Details