Brush Research Manufacturing Co., Inc. Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Product Name Notes
3" diameter crimped prostran. Ideal for cleaning between spokes. Will not scratch.
5 1/2" diameter brush of extra heavy .079 nylon filaments for fast and efficient cleaning of "O"-Ring grooves. Comes with small stainless steel hand tool for removing old "O"-Ring and...
A variety of our most popular end brush types are available in an attractive display package for point of purchase sales.
Abrasive nylon wheel brushes are best used in applications where deburring and surface finishing are required without ruining the integrity of the underlying surface. Suitable for use on a variety...
Automotive brushes used to clean the shoulder/washer area. Our two most popular sized small diameter end brushes are manufactured with .005 stainless steel wire with a brass bridle.
Available in 1/2" and 3/4" diameter. Ideal for cleaning of injector seats. Stainless steel filaments will not cause contamination.
Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon...
Available in sizes from 1/2" thru 4" diameters, these flue brushes are made in carbon steel, stainless steel, nylon or brass filament. Pipe nipples are attached unless otherwise specified for...
Available in sizes from 5/16" thru 19/32" diameters, these flue brushes are made in carbon steel, stainless steel, nylon or brass filament. 8-32 threaded adaptors are attached for use with...
Both brushes incorporate a unique flow control system that allows you to control the amount of cleaning fluid desired. The large brushing area of the PW-1P makes the cleaning of...
Brush Research Manufacturing offers overhaul automotive brushes for oil line and gallery, as well as valve guides and crankshaft oil holes. Using these automotive brushes to clean critical surfaces can...
Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with...
Brush Research Manufacturing's circular flared end brushes are best used for removing rust and paint, polishing, weld cleaning, mold cleaning, deburring and spot facing. These end brushes provide side cutting...
Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal...
Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work...
Cup brushes are most commonly used for deburring and surface finishing, as well as the removal of rust, paint or scale. Brush Research Manufacturing produces cup brushes in a variety...
Custom brushes.
For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as...
For rust and paint removal, weld cleaning, carbon cleaning, deburring and more, solid wire end brushes are the answer. These power brushes are used with hand-held tools to effectively clean...
If you’re looking for power brushes perfect for surface finishing, then Brush Research Manufacturing’s Tampico wheel brushes are the brushes for you. These natural fiber industrial brushes work well in...
If you're looking for a way to deburr, clean, and remove rust or scale, knotted wire end brushes are the solution. Included in this line of power brushes are the...
Light socket and distributor turret.
Our general purpose spark plug brush is available in an attractive display package for point of purchase sales. Tapered from .600 to .625 inches and is made with .005 carbon...
Our most popular 3/8" wide acid brush is available in an attractive display package for point of purchase sales. The brushes are packaged in quantities of 6.
Our most popular deep well end brushes are available in an attractive display package for point of purchase sales. The Deep Well End Brushes are excellent for detailing. They have...
Our most popular nylon oil gallery brushes are available in an attractive display package for point of purchase sales. A kit of 9 brushes includes 1 ea 1/4" brush, 2...
Our most popular small diameter cup brushes are available in an attractive display package for point of purchase sales. The brushes come in 1-3/4" and 2-3/4" economy cup styles with...
When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for...
When it comes to maintaining automobiles, you need reliable and quality automotive brushes. Brush Research Manufacturing offers Cummins Group automotive brushes to remove rust, carbon deposits and dirt from hard...
When you have an application that requires very light deburring, nylon wheel brushes are a great solution. These wheel brushes provide abrasion resistance, excellent fatigue life and resistance to most...
When you need automotive brushes to ensure the cleanliness and proper functioning of your automobile, Brush Research Manufacturing has the solutions for you. Our Caterpillar overhaul automotive brushes are perfect...