Brush Research Manufacturing Co., Inc. Datasheets for Abrasive Brushes
Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments.
Abrasive Brushes: Learn more
| Product Name | Notes |
|---|---|
| A variety of our most popular end brush types are available in an attractive display package for point of purchase sales. | |
| Abrasive nylon wheel brushes are best used in applications where deburring and surface finishing are required without ruining the integrity of the underlying surface. Suitable for use on a variety... | |
| Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon... | |
| Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with... | |
| Brush Research Manufacturing's circular flared end brushes are best used for removing rust and paint, polishing, weld cleaning, mold cleaning, deburring and spot facing. These end brushes provide side cutting... | |
| Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal... | |
| Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work... | |
| Cup brushes are most commonly used for deburring and surface finishing, as well as the removal of rust, paint or scale. Brush Research Manufacturing produces cup brushes in a variety... | |
| For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as... | |
| For rust and paint removal, weld cleaning, carbon cleaning, deburring and more, solid wire end brushes are the answer. These power brushes are used with hand-held tools to effectively clean... | |
| If you're looking for a way to deburr, clean, and remove rust or scale, knotted wire end brushes are the solution. Included in this line of power brushes are the... | |
| Our most popular scratch and hand brushes are available in an attractive display package for point of purchase sales. These brushes can be used for a variety of hand applications... | |
| Scratch brush. | |
| These brush tools are designed for manual and automated finishing machinery. Our abrasive brushes are used in extrusion, automotive and appliance plants, as well as fine blanking and other industrial... | |
| When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for... | |
| When you need brushes that will provide aggressive cutting action for removing paint, rust, rubber flash or for deburring, surface blending and surface preparation, encapsulated cup and wheel brushes can... |