Brush Research Manufacturing Co., Inc. Thread Cleaning Brushes BR-9/32

Description
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.
Description
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Suppliers

Company
Product
Description
Supplier Links
Thread Cleaning Brushes - BR-9/32 - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
Thread Cleaning Brushes
BR-9/32
Thread Cleaning Brushes BR-9/32
Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Available for all popular screw thread sizes from 1/4" thru 1-1/4" diameters, these butterfly type brushes are made in carbon steel, stainless steel, brass and nylon filaments. These brushes are ideal for thread cleaning and deburring and can be used on tapered screw threads.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hand Brushes
Product Number BR-9/32
Product Name Thread Cleaning Brushes
Mounting None or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Coarse Brass Refill - IA0370 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Indoor Floor Broom - 77B14 - Braun Brush Co.
Specs
Brush Type / Shape Strip Brush
Brush Filament / Fill Material Natural Bristle / Hair; Boar Hair
Width 14 to 24 inch (356 to 610 mm)
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details
Hand Pads and Holder - H0402J - Flexovit USA, Inc.
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Abrasive Type Aluminum Oxide
View Details