Brush Research Manufacturing Co., Inc. Datasheets for Power and Rotary Brushes

Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine.
Power and Rotary Brushes: Learn more

Product Name Notes
Abrasive nylon wheel brushes are best used in applications where deburring and surface finishing are required without ruining the integrity of the underlying surface. Suitable for use on a variety...
Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon...
Available in 3/32", 1/8", 5/32", 3/16" and 1/4" pilot diameters, pilot bonding brushes are recommended for cleaning paint, dirt, rust and varnish from around rivet and bolt holes. By placing...
Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with...
Brush Research Manufacturing's circular flared end brushes are best used for removing rust and paint, polishing, weld cleaning, mold cleaning, deburring and spot facing. These end brushes provide side cutting...
Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal...
Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work...
Cup brushes are most commonly used for deburring and surface finishing, as well as the removal of rust, paint or scale. Brush Research Manufacturing produces cup brushes in a variety...
For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as...
For rust and paint removal, weld cleaning, carbon cleaning, deburring and more, solid wire end brushes are the answer. These power brushes are used with hand-held tools to effectively clean...
If you're looking for a way to deburr, clean, and remove rust or scale, knotted wire end brushes are the solution. Included in this line of power brushes are the...
The Patented DEB-3, 3x, 4 and 4x Flare Brushes have a cobalt base hard facing which is flame-coated to the ends of stainless steel aircraft cable. This flare brush is...
When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for...
When you need brushes that will provide aggressive cutting action for removing paint, rust, rubber flash or for deburring, surface blending and surface preparation, encapsulated cup and wheel brushes can...