Brush Research Manufacturing Co., Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Available in 4" diameter, Standard Twist brushes consist of tufts twisted approximately 2/3 of their length to promote a more rugged and aggressive cutting action. The tufts absorb vibration which... | |
| Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work... | |
| For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as... | |
| Our most popular small diameter cup brushes are available in an attractive display package for point of purchase sales. The brushes come in 1-3/4" and 2-3/4" economy cup styles with... | |
| These brush tools are designed for manual and automated finishing machinery. Our abrasive brushes are used in extrusion, automotive and appliance plants, as well as fine blanking and other industrial... | |
| When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for... | |
| When you need brushes that will provide aggressive cutting action for removing paint, rust, rubber flash or for deburring, surface blending and surface preparation, encapsulated cup and wheel brushes can... |