Advanced Abrasives Corp. Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the... | |
| Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding... | |
| Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which... |