Advanced Abrasives Corp. Datasheets for Ceramic Powders and Precursors
Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
Ceramic Powders and Precursors: Learn more
| Product Name | Notes |
|---|---|
| Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available... | |
| Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to... | |
| Premalox Cer-Preme 100 Cerium Oxide Compound Powder Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic... | |
| Premalox Cer-Preme 20 Cerium Oxide Compound Powder Cer-Preme 20 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It has been engineered to perform as... | |
| Premalox Cer-Preme 25 Cerium Oxide Compound Powder Cer-Preme 25 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It has been engineered to perform as... | |
| Premalox Cer-Preme 35 Cerium Oxide Compound Powder Cer-Preme 35 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic... | |
| Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the... | |
| Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding... | |
| Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which... | |
| cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature... |