Advanced Abrasives Corp. Datasheets for Abrasive Compounds and Abrasive Slurries
Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
Abrasive Compounds and Abrasive Slurries: Learn more
| Product Name | Notes |
|---|---|
| cBN (Cubic Boron Nitride) Our high quality cBN cubic boron nitride powder is combined with our proprietary water, oil and universal carrier types to provide slurries, suspensions and compounds in... | |
| Compounds Advanced Abrasives diamond compounds are formulated using our tightly graded diamond powders and proprietary carriers for fast cutting action, excellent surface finish and easy cleanup. Available as natural diamond... | |
| Gugolz Lapping/Polishing Pitch Made in Switzerland from wood resin with low contaminant levels, Gugolz lapping / polishing pitch is recognized worldwide in the precision optics industry as a premium product. | |
| Premasol A Alumina Suspension Produced using our 99.99% purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3... | |
| Premasol CA Colloidal Alumina Suspension High purity alumina 0.3 µm particles held in an acidic (pH 3.5) colloidal suspension. Applications: Final polish of ferrous metallographic specimens | |
| Premasol Cer-preme 40 Cerium Oxide Slurry Premasol Cer-Preme cerium oxide slurry is formulated from our compounded Ceria powder and a proprietary blend of ingredients that allow for superior suspension and... | |
| Premasol CS colloidal Silica Suspension Premasol CS colloidal silica suspension contains spherical silica particles with an average size of 50 nm and held in a suspension with a pH range... | |
| Premasol CSA Silica / Alumina suspension mix of 0.05 µm (50 nm) abrasive particles held in a pH 8.5 suspension. Applications: Metallographic specimen preparation. | |
| Premasol Silicon Carbide Compound Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results... | |
| Slurries and Suspensions Advanced Abrasives offers an extensive range of diamond superabrasive slurries and suspensions as given below. To ensure a match to our customer's application needs, we provide a... | |
| Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). |