Advanced Abrasives Corp. Datasheets for Ceramic Media and Abrasives
Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic materials.
Ceramic Media and Abrasives: Learn more
| Product Name | Notes |
|---|---|
| Black Silicon Carbide Powder Black Silicon Carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available... | |
| Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to... | |
| Premalox Cer-Preme 100 Cerium Oxide Compound Powder Cer-Preme 100 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic... | |
| Premalox Cer-Preme 20 Cerium Oxide Compound Powder Cer-Preme 20 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It has been engineered to perform as... | |
| Premalox Cer-Preme 25 Cerium Oxide Compound Powder Cer-Preme 25 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It has been engineered to perform as... | |
| Premalox Cer-Preme 35 Cerium Oxide Compound Powder Cer-Preme 35 Cerium Oxide Compound Powder was developed using our Cer-Preme 99.95% pure cerium oxide powder. It is ideally suited for polishing ophthalmic... | |
| Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the... | |
| Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding... | |
| Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which... | |
| cBNP is the clear winner when machining ferrous materials. It is second only to diamond in hardness. cBNP has a high thermal conductivity which makes it ideal for high temperature... |