New Hampshire Ball Bearings, Inc. (NHBB) Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields... | |
| Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes,... | |
| Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low... | |
| Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which... |