Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
| New Hampshire Ball Bearings, Inc. (NHBB) | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | KP--B Series |
| Product Name | Airframe Control Bearings - Extra Light Duty - Single Row |
| Design Units | Inch |
| Bore | 1.0000 to 5.2500 inch (25.400 to 133.350 mm) |
| Outside Diameter | 1.7500 to 6.3125 inch (44.450 to 160.337 mm) |
| Outer Ring Width | 0.3750 to 0.5310 inch (9.525 to 13.487 mm) |
| Overall Width | 0.4370 to 0.5930 inch (11.100 to 15.062 mm) |