New Hampshire Ball Bearings, Inc. (NHBB) Airframe Control Bearings - Extra Light Duty - Single Row MKP--B Series

Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet
Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airframe Control Bearings - Extra Light Duty - Single Row - MKP--B Series - New Hampshire Ball Bearings, Inc. (NHBB)
Chatsworth, CA, USA
Airframe Control Bearings - Extra Light Duty - Single Row
MKP--B Series
Airframe Control Bearings - Extra Light Duty - Single Row MKP--B Series
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Supplier's Site Datasheet

Technical Specifications

  New Hampshire Ball Bearings, Inc. (NHBB)
Product Category Ball Bearings
Product Number MKP--B Series
Product Name Airframe Control Bearings - Extra Light Duty - Single Row
Design Units Inch
Bore 1.0000 to 5.2500 inch (25.400 to 133.350 mm)
Outside Diameter 1.7500 to 6.3125 inch (44.450 to 160.337 mm)
Outer Ring Width 0.3750 to 0.5310 inch (9.525 to 13.487 mm)
Overall Width 0.4370 to 0.5930 inch (11.100 to 15.062 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 2346936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details