New Hampshire Ball Bearings, Inc. (NHBB) Airframe Control Bearings - Self-aligning - Double Row - Heavy Duty MDSP- Series

Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet
Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airframe Control Bearings - Self-aligning - Double Row - Heavy Duty - MDSP- Series - New Hampshire Ball Bearings, Inc. (NHBB)
Chatsworth, CA, USA
Airframe Control Bearings - Self-aligning - Double Row - Heavy Duty
MDSP- Series
Airframe Control Bearings - Self-aligning - Double Row - Heavy Duty MDSP- Series
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Supplier's Site Datasheet

Technical Specifications

  New Hampshire Ball Bearings, Inc. (NHBB)
Product Category Ball Bearings
Product Number MDSP- Series
Product Name Airframe Control Bearings - Self-aligning - Double Row - Heavy Duty
Features Self-aligning
Design Units Inch
Bore 0.1900 to 0.6250 inch (4.826 to 15.875 mm)
Outside Diameter 0.7774 to 1.9375 inch (19.746 to 49.212 mm)
Outer Ring Width 0.3920 to 0.9370 inch (9.957 to 23.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details