Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
| New Hampshire Ball Bearings, Inc. (NHBB) | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MKP-A Series |
| Product Name | Airframe Control Bearings - Intermediate Duty - Single Row |
| Design Units | Inch |
| Bore | 0.1900 to 1.2500 inch (4.826 to 31.750 mm) |
| Outside Diameter | 0.5000 to 2.2500 inch (12.700 to 57.150 mm) |
| Outer Ring Width | 0.1960 to 0.4380 inch (4.978 to 11.125 mm) |