New Hampshire Ball Bearings, Inc. (NHBB) Loader Slot Bearings - Plain

Description
Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear does occur, the ball can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs. NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from 0.680 in. to 2.681 in. O.D. Standard features include fully interchangeable Stellite® balls and Nitride (or Malcomize) spherical race I.D.s. Rod ends have male threads; keyways are optional.
Datasheet
Description
Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear does occur, the ball can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs. NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from 0.680 in. to 2.681 in. O.D. Standard features include fully interchangeable Stellite® balls and Nitride (or Malcomize) spherical race I.D.s. Rod ends have male threads; keyways are optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loader Slot Bearings - Plain -  - New Hampshire Ball Bearings, Inc. (NHBB)
Chatsworth, CA, USA
Loader Slot Bearings - Plain
Loader Slot Bearings - Plain
Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear does occur, the ball can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs. NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from 0.680 in. to 2.681 in. O.D. Standard features include fully interchangeable Stellite® balls and Nitride (or Malcomize) spherical race I.D.s. Rod ends have male threads; keyways are optional.

Loader slot bearings are generally recommended for applications with vibratory or static loads which produce small relative motion between the ball and race. Loader slots possess excellent ball-to-race conformity, which increases resistance to damage from vibration. When wear does occur, the ball can be replaced without removing the bearing assembly from the housing, which reduces downtime and lowers maintenance costs.

NHBB manufactures spherical loader slot bearings in sizes ranging from 0.5625 in. to 3.625 in. O.D. and two-piece rod end loader slots with head diameters from 0.680 in. to 2.681 in. O.D. Standard features include fully interchangeable Stellite® balls and Nitride (or Malcomize) spherical race I.D.s. Rod ends have male threads; keyways are optional.

Supplier's Site Datasheet

Technical Specifications

  New Hampshire Ball Bearings, Inc. (NHBB)
Product Category Ball Bearings
Product Name Loader Slot Bearings - Plain
Design Units Inch
Bore 0.1900 to 1.0000 inch (4.826 to 25.400 mm)
Outside Diameter 0.5625 to 1.7500 inch (14.287 to 44.450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details