New Hampshire Ball Bearings, Inc. (NHBB) Airframe Control Bearings - Torque Tube - Single Row - Extra Light Duty B500 Series

Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet
Description
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airframe Control Bearings - Torque Tube - Single Row - Extra Light Duty - B500 Series - New Hampshire Ball Bearings, Inc. (NHBB)
Chatsworth, CA, USA
Airframe Control Bearings - Torque Tube - Single Row - Extra Light Duty
B500 Series
Airframe Control Bearings - Torque Tube - Single Row - Extra Light Duty B500 Series
Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Designed for reliable performance, our full line of Airframe Control Bearings are manufactured and inspected in accordance with Aerospace Standards AS7949. They possess a low coefficient of friction and low torque, which are suitable performance factors for applications with oscillating motion or slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.

Supplier's Site Datasheet

Technical Specifications

  New Hampshire Ball Bearings, Inc. (NHBB)
Product Category Ball Bearings
Product Number B500 Series
Product Name Airframe Control Bearings - Torque Tube - Single Row - Extra Light Duty
Design Units Inch
Bore 0.6250 to 2.3125 inch (15.875 to 58.737 mm)
Outside Diameter 1.0625 to 2.8750 inch (26.987 to 73.025 mm)
Outer Ring Width 0.2500 inch (6.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details