The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology.
Features
• ±0.5 g, ±1.0 g and ±1.5 g ranges
• Robust and Rugged Enclosure
• Single, Dual and Tri-Axis Models Available
• Low-Cost MEMS Technology
• RoHS Compliant
• Filtering Available
• Single Power Input
• 4-20mA Output
• Temperature Sensor Option Available
• IP65 Seal
Applications
• Vehicle Testing
• Railway Maintenance & Testing
• Acceleration/Deceler
• Aerospace/Space Craft Testing
• Lateral Train Control
Jewell Instruments, LLC | |
---|---|
Product Category | Accelerometers |
Product Number | JMA-100/200/300-S series |
Product Name | MEMS Accelerometer |
Measurement Axes | Single; Biaxial; Triaxial |
Sensor Technology | MEMS |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration; Temperature (optional feature) |
Sensor Mounting | Stud/Bolt |