Jewell Instruments, LLC Tri-Axis Linear Accelerometer LCF-3500

Description
Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where high levels of shock and vibration are present. LCF units are characterized by excellent turn on repeatability and very low hysteresis. Features & Benefits • ±0.5g to ± 5.0g Full Range • Filtering 5 to 100 Hz Bandwidth Available • Exceptional Bias & Scale Factor • High Level ±5 Vdc Output • 1,000g Shock Capability • Tri-Axis Applications • Geophysical Testing • Railcar Acceleration Control • Railcar Deceleration Control • Ocean Buoy Acceleration Sensing • Aircraft Stability Control • Aircraft Flight Testing • Vehicle Roadway Profiling • Tri-Axis Acceleration Applications • Aircraft Flight Data Recorder
Description
Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where high levels of shock and vibration are present. LCF units are characterized by excellent turn on repeatability and very low hysteresis. Features & Benefits • ±0.5g to ± 5.0g Full Range • Filtering 5 to 100 Hz Bandwidth Available • Exceptional Bias & Scale Factor • High Level ±5 Vdc Output • 1,000g Shock Capability • Tri-Axis Applications • Geophysical Testing • Railcar Acceleration Control • Railcar Deceleration Control • Ocean Buoy Acceleration Sensing • Aircraft Stability Control • Aircraft Flight Testing • Vehicle Roadway Profiling • Tri-Axis Acceleration Applications • Aircraft Flight Data Recorder

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis Linear Accelerometer - LCF-3500 - Jewell Instruments, LLC
Manchester, NH, USA
Tri-Axis Linear Accelerometer
LCF-3500
Tri-Axis Linear Accelerometer LCF-3500
Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where high levels of shock and vibration are present. LCF units are characterized by excellent turn on repeatability and very low hysteresis. Features & Benefits • ±0.5g to ± 5.0g Full Range • Filtering 5 to 100 Hz Bandwidth Available • Exceptional Bias & Scale Factor • High Level ±5 Vdc Output • 1,000g Shock Capability • Tri-Axis Applications • Geophysical Testing • Railcar Acceleration Control • Railcar Deceleration Control • Ocean Buoy Acceleration Sensing • Aircraft Stability Control • Aircraft Flight Testing • Vehicle Roadway Profiling • Tri-Axis Acceleration Applications • Aircraft Flight Data Recorder

Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments.

The Jewell LCF-3500 Series Flexure
Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where high levels of shock and vibration are present. LCF units are characterized by excellent turn on repeatability and very low hysteresis.

Features & Benefits
• ±0.5g to ± 5.0g Full Range
• Filtering 5 to 100 Hz Bandwidth Available
• Exceptional Bias & Scale Factor
• High Level ±5 Vdc Output
• 1,000g Shock Capability
• Tri-Axis

Applications
• Geophysical Testing
• Railcar Acceleration Control
• Railcar Deceleration Control
• Ocean Buoy Acceleration Sensing
• Aircraft Stability Control
• Aircraft Flight Testing
• Vehicle Roadway Profiling
• Tri-Axis Acceleration Applications
• Aircraft Flight Data Recorder

Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Accelerometers
Product Number LCF-3500
Product Name Tri-Axis Linear Accelerometer
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Features Environmentally / Hermetically Sealed
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details