Jewell Instruments, LLC Digital MEMS Accelerometer DKA

Description
Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges of ±2G thru ±40G • 100g shock protection • Up to 1000 Hz bandwidth • Ruggedized for harsh environment operation • IP67 rating • High Sensitivity with 1mg resolution • RS232, RS485, MODBUS, and TTL Digital Interface outputs • 9-36Vdc input voltage • 2-meter cable whip (Included) • M12 connector Applications • Tower Cranes • Wind Power Monitoring • Robotics • Traffic System Analysis • Low-Frequency Vibration Measurement • Medical Equipment testing • Automatic Control Systems • Large Machinery Monitoring • Vehicle Testing
Datasheet
Description
Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges of ±2G thru ±40G • 100g shock protection • Up to 1000 Hz bandwidth • Ruggedized for harsh environment operation • IP67 rating • High Sensitivity with 1mg resolution • RS232, RS485, MODBUS, and TTL Digital Interface outputs • 9-36Vdc input voltage • 2-meter cable whip (Included) • M12 connector Applications • Tower Cranes • Wind Power Monitoring • Robotics • Traffic System Analysis • Low-Frequency Vibration Measurement • Medical Equipment testing • Automatic Control Systems • Large Machinery Monitoring • Vehicle Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital MEMS Accelerometer - DKA - Jewell Instruments, LLC
Manchester, NH, USA
Digital MEMS Accelerometer
DKA
Digital MEMS Accelerometer DKA
Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges of ±2G thru ±40G • 100g shock protection • Up to 1000 Hz bandwidth • Ruggedized for harsh environment operation • IP67 rating • High Sensitivity with 1mg resolution • RS232, RS485, MODBUS, and TTL Digital Interface outputs • 9-36Vdc input voltage • 2-meter cable whip (Included) • M12 connector Applications • Tower Cranes • Wind Power Monitoring • Robotics • Traffic System Analysis • Low-Frequency Vibration Measurement • Medical Equipment testing • Automatic Control Systems • Large Machinery Monitoring • Vehicle Testing

Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability.

• Triaxial Configuration
• Measuring ranges of ±2G thru ±40G
• 100g shock protection
• Up to 1000 Hz bandwidth
• Ruggedized for harsh environment operation
• IP67 rating
• High Sensitivity with 1mg resolution
• RS232, RS485, MODBUS, and TTL Digital Interface outputs
• 9-36Vdc input voltage
• 2-meter cable whip (Included)
• M12 connector

Applications

• Tower Cranes
• Wind Power Monitoring
• Robotics
• Traffic System Analysis
• Low-Frequency Vibration Measurement
• Medical Equipment testing
• Automatic Control Systems
• Large Machinery Monitoring
• Vehicle Testing

Supplier's Site Datasheet

Technical Specifications

  Jewell Instruments, LLC
Product Category Accelerometers
Product Number DKA
Product Name Digital MEMS Accelerometer
Measurement Axes Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting L-Style
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details