Jewell Instruments, LLC Linear Precision Analog Accelerometer LCA-100 Series

Description
The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing requirements. Features & Benefits Filtering Available FAA DO-160 Qualified Versions Available in 28V Aircraft Input Connector or Pin Configuration 0.20% 10-year Scale Factor Stability Wide Bandwidths for Higher Range Applications Applications Aircraft Flight Controls Aircraft Fatigue Monitoring Train Performance Testing Aircraft Autopilot System Input Aircraft Winds-shear Detection Double Integrated Railcar Position Rail Automated Train Controls
Description
The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing requirements. Features & Benefits Filtering Available FAA DO-160 Qualified Versions Available in 28V Aircraft Input Connector or Pin Configuration 0.20% 10-year Scale Factor Stability Wide Bandwidths for Higher Range Applications Applications Aircraft Flight Controls Aircraft Fatigue Monitoring Train Performance Testing Aircraft Autopilot System Input Aircraft Winds-shear Detection Double Integrated Railcar Position Rail Automated Train Controls

Suppliers

Company
Product
Description
Supplier Links
Linear Precision Analog Accelerometer - LCA-100 Series - Jewell Instruments, LLC
Manchester, NH, USA
Linear Precision Analog Accelerometer
LCA-100 Series
Linear Precision Analog Accelerometer LCA-100 Series
The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing requirements. Features & Benefits Filtering Available FAA DO-160 Qualified Versions Available in 28V Aircraft Input Connector or Pin Configuration 0.20% 10-year Scale Factor Stability Wide Bandwidths for Higher Range Applications Applications Aircraft Flight Controls Aircraft Fatigue Monitoring Train Performance Testing Aircraft Autopilot System Input Aircraft Winds-shear Detection Double Integrated Railcar Position Rail Automated Train Controls

The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications.

The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing requirements.

Features & Benefits

  • Filtering Available
  • FAA DO-160 Qualified Versions
  • Available in 28V Aircraft Input
  • Connector or Pin Configuration
  • 0.20% 10-year Scale Factor Stability
  • Wide Bandwidths for Higher Range Applications

Applications

  • Aircraft Flight Controls
  • Aircraft Fatigue Monitoring
  • Train Performance Testing
  • Aircraft Autopilot System Input
  • Aircraft Winds-shear Detection
  • Double Integrated Railcar Position
  • Rail Automated Train Controls
Supplier's Site

Technical Specifications

  Jewell Instruments, LLC
Product Category Accelerometers
Product Number LCA-100 Series
Product Name Linear Precision Analog Accelerometer
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details