NADCO Tapes & Labels, Inc. Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which... | |
| 3680 is a double coated polyester (PET) film tape coated on both sides with a high performance acrylic pressure sensitive adhesive (PSA). A versatile automotive tape specifically designed for low... | |
| 514 is a double coated polyester (PET) film tape coated on both sides with a versatile acrylic pressure sensitive adhesive (PSA). A versatile, cost effective automotive tape specifically designed for... | |
| A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal... | |
| A 1/2 mil (0.0005") thick polyester film coated on both sides with an extremely aggressive, high tack rubber based adhesive system. The adhesive has excellent balance of peel and shear... | |
| A 1/2 mil (12 micron) thick polyester film coated on both sides with a highly aggressive acrylic adhesive system that delivers high tack, high peel, and high shear strength. This... | |
| A 2 mil (50 micron) glass reinforced transfer tape with an aggressive acrylic pressure sensitive transfer adhesive and excellent oxidation and ultraviolet light resistance. Designed for both interior and exterior... | |
| This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high... |