NADCO Tapes & Labels, Inc. Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable... | |
| Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available... | |
| Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist... | |
| Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant... | |
| Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. | |
| Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are... | |
| This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high... |