NADCO Tapes & Labels, Inc. Datasheets for Foil Tapes
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong... | |
| 1520CW Aluminum Foil Tape is a 2 mil, (50 micron) high strength aluminum foil tape coated with an aggressive, high temperature, acrylic adhesive system. The foil tape conforms well to... | |
| 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft... | |
| 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. | |
| his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape... |