A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal with no residue. The exposed side is an aggressive, high tack, high peel formulation. Both adhesives are excellent in low temperatures as well as normal and are resistant to UV, moisture, solvents, mild acids, oil, and grease. Excellent adhesion to metal, glass, films, paper, and some treated polyolefin.
Applications: Primarily use where removability of foam or other products from substrates is required, i.e., signs and nameplates.
| NADCO Tapes & Labels, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Name | 4445 Double Sided Permanent Removeable Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent; Removable / Reusable; UV or Weather Resistant |
| Backing | Polyester; Plastic / Polymer |
| Adhesive | Double- Sided; Acrylic |