NADCO Tapes & Labels, Inc. Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft... | |
| 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. | |
| his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape... |