NADCO Tapes & Labels, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which... | |
| 1450 Lead Foil Tape is a 100% pure lead foil tape possessing a 5-mil thick coating using a specially designed weather resistant, aggressive acrylic adhesive system. This system has strong... | |
| 1520CW Aluminum Foil Tape is a 2 mil, (50 micron) high strength aluminum foil tape coated with an aggressive, high temperature, acrylic adhesive system. The foil tape conforms well to... | |
| 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft... | |
| 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. | |
| 3680 is a double coated polyester (PET) film tape coated on both sides with a high performance acrylic pressure sensitive adhesive (PSA). A versatile automotive tape specifically designed for low... | |
| 4150 is a double coated tissue tape coated on both sides with an extremely aggressive rubber pressure sensitive adhesive (PSA). A versatile, cost effective industrial tape, 4150 has excellent quick... | |
| 514 is a double coated polyester (PET) film tape coated on both sides with a versatile acrylic pressure sensitive adhesive (PSA). A versatile, cost effective automotive tape specifically designed for... | |
| 6 High Intensity Grade Reflective Sheeting is a high-quality, durable micro-prismatic retro reflective material. Its unique prismatic construction provides an extra high level of reflectivity for demanding traffic control situations. | |
| A 1.0 mil (25 micron) polyester film differentially coated with two separate acrylic adhesives. The liner side is a controlled tack adhesive system to allow the end user easy removal... | |
| A 1/2 mil (0.0005") thick polyester film coated on both sides with an extremely aggressive, high tack rubber based adhesive system. The adhesive has excellent balance of peel and shear... | |
| A 1/2 mil (12 micron) thick polyester film coated on both sides with a highly aggressive acrylic adhesive system that delivers high tack, high peel, and high shear strength. This... | |
| A 2 mil (50 micron) glass reinforced transfer tape with an aggressive acrylic pressure sensitive transfer adhesive and excellent oxidation and ultraviolet light resistance. Designed for both interior and exterior... | |
| A 31.25 mil (0.8 mm) double coated polyethylene foam tape designed for mounting, sealing, gasketing, and sound and vibration damping applications. These foam tapes are equipped with a highly- conformable... | |
| A 7 mil (175 micron) thick white UV stable polyethylene film coated with a high quick stick, synthetic rubber based adhesive system. The adhesive has excellent shear strength and good... | |
| A paper crepe tape specially imprinted with a diagonal stripe that will darken indicating that steam sterilization process in complete. | |
| A saturated crepe paper coated with a natural rubber resin adhesive system. CP89 is printed with diagonal lines that change color from white to black when proper levels of sterilization... | |
| A smooth crepe pressure-sensitive masking tape with good quick stick and holding properties. This product is designed for paint making requiring clean and easy removal from a variety of surfaces. | |
| A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high... | |
| A versatile, reliable tape for use in photo studios, film processing laboratories, as well as in home dark rooms. Recommended for use as a chart tape. Engineered expressly for quality... | |
| An outstanding paper tape that can be used for a wide range of industrial applications, our printable rope paper tape is available in five vibrant colors. Printable rope is the... | |
| Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available... | |
| Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist... | |
| Custom Printed Carton Sealing Tape | |
| Description: This is a topcoated hard clear polypropylene film coated with a reworkable permanent pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner... | |
| Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant... | |
| DuPont Type H Kapton film, coated with a high hold, acrylic type, pressure sensitive adhesive and protected with a treated, easy release, paper liner. | |
| Engineer Grade Reflective Sheeting is a high-quality, durable enclosed lens retro reflective material. This reflective sheeting offers exceptional value for permanent traffic signage applications. Meets applicable requirements for engineer grade... | |
| Glow in the dark safety track tape contains a flexible laminated film coating with permanent acrylic pressure sensitive adhesive, and is backed with poly coated release liner. Safety grade photoluminescent... | |
| Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. | |
| Grit Safety Anti-Slip Tape possesses a mineral-coated plastic film. It contains one pressure sensitive adhesive side, and is protected by a removable liner. Applications: This non-skid tape is recommended for... | |
| his product consists of a 2 mil (50 micron), premium dead soft, high strength aluminum foil coated with a specially formulated conductive pressure sensitive acrylic adhesive system. This foil tape... | |
| In emergency situations, there is always the possibility of panic and the risk of serious injury due to slips and falls. Glo Brite Safety Track is a non-skid, mineral-coated photoluminescent... | |
| Ink receptive 3.25 mil vinyl, Permanent acrylic adhesive, Roll label liner. Service Temperature Range: -40 F to 176 F (-40 C to 80 C) Minimum Application Temperature: 50 F (10... | |
| Lightweight saturated crepe paper, coated with natural rubber all-purpose product for non-critical applications. Adhere to and removes cleanly from a wide variety of surfaces. Smooth/controlled unwind. Thin profile for clean... | |
| Mineral-coated film non-slip tape, possessing one side that is pressure sensitive. This anti-slip grit tape is protected by a removable liner. Applications: Our 189Y/B non-skid tape is recommended for surface... | |
| Overall Grade/Function: Economy Grade Nuclear Backing: Waterproof, polyethylene film with a carrier of polyester/cotton blend cloth Adhesive: Natural rubber APPLICATIONS Various uses in the construction and maintenance of nuclear power... | |
| PCV Carton Sealing Tape | |
| PE350 White Tape | |
| PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper... | |
| Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are... | |
| PM200 is a UL-recognized/CSA-ac cepted 2.0 mil ink-receptive white polyester coated with an aggressive, high-performance, permanent pressure-sensitive acrylic adhesive and backed with a 50 lb. bleached kraft roll form release... | |
| Polypro Carton Sealing Tape | |
| Popular for its strength and flexibility, gaffer's tape has the ability to adhere to a wide variety of surfaces. Gaffer's tape will not break if pulled or twisted, but can... | |
| Reflective sheeting is a high quality, durable, self-adhesive, prismatic lens retroreflective material. It is designed for use on vehicles for easy nighttime vehicle recognition. Physical and chemical characteristics is based... | |
| Self Wound Vinyl anti-slip tape is of superior quality, possessing a long shelf-life, and "write-on" capability. And, this non-skid tape provides a very effective vapor and moisture barrier. Self wound... | |
| This glow in the dark photoluminescent material tape possesses a flexible laminated film coating with permanent acrylic pressure sensitive adhesive, and is backed with a poly coated release liner. Our... | |
| This is a clear polyester film coated with a permanent pressure sensitive acrylic adhesive and backed with a semi-bleached release liner.All of the descriptive information, the typical performance data, and... | |
| This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release... | |
| This is a top coated tamper evident metalized silver void polyester film coated with a permanent pressure sensitive adhesive and backed with a two-sided poly coated flat release liner. Note:... | |
| This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner... | |
| This paper tape is constructed from Raflasilk Opaque, White, lignin-free, on-machine coated, semi-gloss paper with reverse side coating. Our multipurpose label paper tape can be used for high-quality multicolor labels... | |
| This product is a high-density cross-linked polyethylene foam tape coated on both sides with a high performance rubber-based adhesive. The adhesive system exhibits consistent quick stick sealing with excellent high... |