NADCO Tapes & Labels, Inc. Datasheets for Cloth Tapes
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.
Cloth Tapes: Learn more
| Product Name | Notes |
|---|---|
| A thin, strong, conformable, non-woven tissue coated on both sides with an extremely aggressive high performance acrylic pressure sensitive adhesive system. Other outstanding feature are high tack, high adhesion, high... | |
| Arrow tape is made to meet OSHA/ANSI requirements. Arrow tape advises material now direction in piping. A liner and over lammation protect against harsh plant conditions Arrow tape is available... | |
| Barricade Tapes: A vinyl plastic barricade tape with high strength, conformity and abrasion resistance. This is a safety/color coding barricade tape used to meet OSHA requirements. This product will resist... | |
| Dot and arrow tapes can be made to meet OSHA/ANSI requirements. Dot and arrow tape advises material flow direction in piping. A linear and over lamination protect against harsh plant... | |
| Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. | |
| Overall Grade/Function: Economy Grade Nuclear Backing: Waterproof, polyethylene film with a carrier of polyester/cotton blend cloth Adhesive: Natural rubber APPLICATIONS Various uses in the construction and maintenance of nuclear power... | |
| Pipe Marker Description: Pipe markers are made to meet OSHA/ANSI requirements. This tape advises material content in piping systems. There are hundreds of stock prints & sizes. Custom products are... | |
| Popular for its strength and flexibility, gaffer's tape has the ability to adhere to a wide variety of surfaces. Gaffer's tape will not break if pulled or twisted, but can... |