tesa tape, inc. Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| 4174 is a flexible, temperature resistant PVC fineline masking tape with a rubber adhesive for a wide range of design painting requirementsno shrinking at high temperaturesconforms to the dimensional change... | |
| 4302 is a finely crêped and good conformable paper masking tape, especially suitable for the highest requirements of automotive paintworks (water- or solvent based paints) followed by oven-drying.Paints and even... | |
| 4309 is a finely crêped, extremely stretchable and flexible paper masking tape for paintspraying with subsequent oven-drying up to a temperature of 120 deg C. | |
| 4316 is a finely crêped paper masking tape. The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up to... | |
| 4318 PV2 is a finely crêped, flexible paper masking tape, especially suitable for the high requirements of paintworks (water- or solvent based paints) followed by oven-drying. | |
| 4421 provides an excellent blend of value and performance due to its excellent paper strength, cured rubber adhesive, and high shear. 4421 performs under stress and temperatures where general-purpose products... | |
| 50124 is a high shear creped paper masking tape with cured rubber-based adhesive. It provides excellent adhesion to a variety of surfaces in a wide range of application fields. | |
| 50589 is a fineline masking tape with acrylic adhesive and high temperature resistance.no shrinking at high temperaturesconforms to the dimensional change during oven-dryingno edge lifting off and removable without leaving... | |
| 50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg... | |
| 53120 PV1 is a cost-efficient, crêped paper masking tape, good for general-purpose bundling, holding, sealing, and surface protection applications. Adheres to a variety of surfaces. It is recommended as a... | |
| 7133 is a self-adhesive polypropylene tape with a natural rubber adhesive. | |
| Easy Protect Premium 4392 has been developed for superior paint and filler jobs. The product prevents from inconvenient spotting on the car body after oven - or IR drying at... | |
| Easy Protect Standard 4394 has been developed for superior paint and filler jobs. The film on the 300m roll at a width of 4m allows easy application by only one... | |
| High-temperature fine-line tape, gold | |
| Premium mid-temperature masking tape, brown |