tesa tape, inc. Datasheets for Packaging Tapes

Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Packaging Tapes: Learn more

Product Name Notes
4085 is a packaging tape based on a PVC-film backing and a natural rubber adhesive.
4101 PV 2 is based on a hydrate cellulose film coated with a rubber adhesive. The backing, which is composed of a sustainable material, is characterized by a high rigidity...
4104 is a premium packaging tape based on a PVC-film backing and a natural rubber adhesive. It shows excellent performance on all kind of cardboards and secures a safe closure.
4120 is a packaging tape based on a PVC-film backing and a natural rubber adhesive. 4120 can be used on manual and automatic sealing equipment.
4122 is a premium packaging tape based on a very strong PVC backing and a natural rubber adhesive. Even heavy boxes or boxes with multiflute cardboard with high flap tension...
4124 is a premium packaging tape based on a PVC-film backing and a natural rubber adhesive. It shows excellent performance on all kind of cardboards and secures a safe closure...
4204 PV0 is based on a stable PVC backing coated with a natural rubber adhesive. This product can generally be used on all common desk dispensers. 4204 PV0 is available...
4313 has a paper backing with a silicon free release coat and an adhesive system without solvents.The product has the following characteristics:It can be used for a wide variety of...
4322 is a highly crêped, general purpose paper masking tape for various application fields and is especially suitable for masking of curves.
4330 is a finely crêped, flexible, wet resistant masking tape with a high tensile strength.
4421 provides an excellent blend of value and performance due to its excellent paper strength, cured rubber adhesive, and high shear. 4421 performs under stress and temperatures where general-purpose products...
4665 is a special outdoor transparent cloth tape. It consists of a 95 µm UV treated polyethylene foil and a 30 mesh woven PET/cotton fabric backing coated with a synthetic...
4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is...
4963 is a transparent double-sided self-adhesive tape, consisting of a PVC-carrier and a rubber adhesive mass system. 4963 is largely resistant to plasticizers. 4963 is also available in spools with...
4965 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4965 features especially:Reliable bond even to LSE substratesImmediate usability right after assemblySuitability for...
50124 is a high shear creped paper masking tape with cured rubber-based adhesive. It provides excellent adhesion to a variety of surfaces in a wide range of application fields.
51206 is an ageing and abrasion resistant high density PE tape coated with an acrylic adhesive.very good slip properties and self lubricatingvery low wear and low friction lossexcellent chemical resistance...
53120 PV1 is a cost-efficient, crêped paper masking tape, good for general-purpose bundling, holding, sealing, and surface protection applications. Adheres to a variety of surfaces. It is recommended as a...
53123 provides excellent adhesions to a variety of surfaces in a wide range of application fields. With its cured rubber resin adhesive, 53123 provides flexibility in application as well as...
64613 is a high shear and high tensile poly-coated cloth tape providing easy hand-tearability and adhesion to a variety of different surfaces. It shows easy unwind and straight edge tear.Excellent...
64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very...
64662 offers excellent tensile strength and hand tearability. 64662 is available in a variety of colors. Excellent for draping, and securing as well as for demanding packaging, bundling, holding, seaming,...
64663 is a duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing. 64663 features a high-grade cloth backing that offers excellent tensile properties...
A moisture resistant flatback tape with an aggressive natural/synthetic rubber pressure-sensitive adhesive. This tape is designed to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures...
Flying splice repulpable double-sided tape with tissue reinforcement, blue
Flying splice repulpable double-sided transfer tape, blue
High-performance repulpable single-sided flatback tape, blue
High-temperature fine-line tape, gold
High-temperature PP overmask film, transparent
Medium tensile, fiberglass reinforced tape with an aggressive high tack synthetic rubber resin adhesive. This product has high tear resistance and low elongation. Available Colors: Transparent
Our strongest tensilized polypropylene backing with natural rubber adhesive. General-purpose tear tape has good initial tack, excellent shear resistance, and strong ultimate adhesion. Available in a variety of lengths and...
Premium mid-temperature masking tape, brown
Premium protection film for vehicle glass, transparent
Premium repulpable single-sided creped paper tape, blue, white
Surface protection film, green
tesa EasyCover® Auto premiumtape, film, and paper combo