tesa tape, inc. Datasheets for Cloth Tapes
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes—duct tape.
Cloth Tapes: Learn more
| Product Name | Notes |
|---|---|
| 4541 is a highly tear-resistant uncoated cloth tape. It is based on a 145 mesh rayon fabric backing and natural rubber adhesive. 4541 is a very flexible and conformable tape... | |
| 4549 is a highly tear-resistant uncoated cloth tape. It is based on a 145 mesh rayon fabric backing and natural rubber adhesive. 4549 is a very flexible and conformable tape. | |
| 4651 is a powerful high quality acrylic coated cloth tape. It is based on a 148 mesh woven rayon fabric backing and a natural rubber adhesive. 4651 is a very... | |
| 4657 is a high grade acrylic coated cloth tape. It is based on a 145 mesh woven cotton fabric and a thermosetting natural rubber adhesive. 4657 is a very resilient... | |
| 4665 is a special outdoor transparent cloth tape. It consists of a 95 µm UV treated polyethylene foil and a 30 mesh woven PET/cotton fabric backing coated with a synthetic... | |
| 4671 is a strong acrylic coated cloth tape. It is based on a 120 mesh woven rayon fabric backing and a natural rubber adhesive. 4671 is a strong cloth tape... | |
| 4688 is a standard grade polyethylene coated cloth tape. It is based on a 55 mesh woven PET/rayon fabric backing coated with a pressure sensitive natural rubber adhesive. 4688 is... | |
| 4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting... | |
| 4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. | |
| 51026PV9 is a single layer PET cloth edge coated with acrylic adhesive for lengthwise application. It is designed for engine compartment wire harnessing applications requiring one-time or permanent mechanical protection,... | |
| 52330 is especially well suited to plate mounting in corrugated board postprint, due to its ideal adhesive characteristics and optimal backing properties.Adhesive propertiesHigh adhesive coating weight to ensure the secure... | |
| 52664 consists of a tear resistant flexible fabric backing, with a rubber adhesive system. The adhesive has a high coating weight making it well suited to mounting plates in flexographic... | |
| 64613 is a high shear and high tensile poly-coated cloth tape providing easy hand-tearability and adhesion to a variety of different surfaces. It shows easy unwind and straight edge tear.Excellent... | |
| 64662 offers excellent tensile strength and hand tearability. 64662 is available in a variety of colors. Excellent for draping, and securing as well as for demanding packaging, bundling, holding, seaming,... | |
| 64663 is a duct tape with an aggressive adhesive for demanding industrial applications such as heavy-duty draping and securing. 64663 features a high-grade cloth backing that offers excellent tensile properties... | |
| 7475 and 7476 are especially designed for the characterisation of silicone coated liners. A typical test method represents FINAT 10 and FINAT 11.For a comprehensive characterisation of release properties it... |