tesa tape, inc. Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| 4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. | |
| 4917 consists of a transparent double-sided PP-film with a differential adhesive system. The product can easily be cut with the hot wire systems of common bag machine producers. | |
| 4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting... | |
| 4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate... | |
| 4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black... | |
| 4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and... | |
| 4961 consists of a natural rubber adhesive and special paper backing. The ”hard” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. | |
| 4962 is a double-sided tape consisting of a non-woven backing and a tackified acrylic adhesive. 4962 features especially:High adhesion values on different substratesExcellent wetting (grabbing) power to rough surfacesExcellent temperature... | |
| 4963 is a transparent double-sided self-adhesive tape, consisting of a PVC-carrier and a rubber adhesive mass system. 4963 is largely resistant to plasticizers. 4963 is also available in spools with... | |
| 4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. | |
| 4965 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4965 features especially:Reliable bond even to LSE substratesImmediate usability right after assemblySuitability for... | |
| 4967 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4967 features especially: Extremely high holding power even at elevated temperaturesSuperior converting performance... | |
| 4968 is a white double-sided self-adhesive tape consisting of a PVC-backing and a tackified acrylic adhesive. 4968 features especially:An outstanding adhesion level even to critical low surface energy materials such... | |
| 4970 is a thick white double-sided self-adhesive tape consisting of a PVC-film backing and a tackified acrylic adhesive. 4970 features especially:Excellent combination of high tack and immediate adhesionHigh coating weight... | |
| 4972 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4972 features especially:Very low thickness of only 48µmHigh adhesion level relative to low... | |
| 4980 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4980 features especially:Good bonding strength to most common, smooth, even substratesSuperior converting performance... | |
| 4982 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4982 features especially: Excellent bonding strength/thickness ratioGood bonding strength to most common, smooth,... | |
| 4983 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4983 features especially:Lowest possible thickness of 30µmGood adhesion level relative to low thickness... | |
| 4985 is a transparent transfer tape using a modified acrylic adhesive. It offers good immediate grab to uneven surfaces. 4985 features especially: Excellent conformability due to transfer tape constructionGood dispensing... | |
| 4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate... | |
| 51571 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminium, polystyrene, polypropylene, ABS. The very thick layer of... | |
| 51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation... | |
| 51903 is a double-sided adhesive tape, consisting of a PVC-film without liner.The adhesive on both sides is exactly balanced, so that 51903 can be unwound easily, even after long periods... | |
| 51930 is a gray, polyurethene foam tape with a weather and age resistant acrylic adhesive, guaranteeing a secure, long-term bond for indoor or outdoor applications. It is highly resistant against... | |
| 51970 is a transparent double-sided tape consisting of a PP-film backing and a tackified adhesive. 51970 features especially:Excellent combination of high tack and adhesion Secure bond even on critical materials... | |
| 51977 is a white double-sided self-adhesive tape consisting of a PP-film backing and a tackified acrylic adhesive. 51977 features especially:An excellent combination of a high initial tack and adhesion level... | |
| 62872 is a double-sided tape consisting of a PE foam backing and a pure acrylic adhesive. 62872 features:High ultimate adhesive strength for secure bonding performance Conformable foam backing to compensate... | |
| 62875 is a double-sided tape consisting of a PE foam backing and a pure acrylic adhesive. 62875 features:High ultimate adhesive strength for a secure bonding performance Conformable foam backing to... | |
| 62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement... | |
| 62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on... | |
| 62936 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing with a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on... | |
| 62939 is a double-sided PE-foam tape for general mounting applications. It consists of a highly conformable closed cell PE-foam backing and a tackified acrylic adhesive.Product benefits:Good adhesion on strongly structured... | |
| 64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high... | |
| 64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very... | |
| 64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding... | |
| 7002 is a reverse wound acrylic adhesive transfer tape without a backing. The adhesive has good high tack and shear resistance. It is UV (ultraviolet), aging, and solvent resistant. NOPI™ | |
| Flying splice repulpable double-sided tape with tissue reinforcement, blue | |
| Flying splice repulpable double-sided transfer tape, blue | |
| tesa® 4976 is a double-sided tape consisting of a conformable black open cell PU-foam backing and a tackified acrylic adhesive. tesa® 4976 features especially: Good compensation for design tolerances Level... |