4316 is a finely crêped paper masking tape. The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up to a temperature of 100 deg C.
| tesa tape, inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 4316 PV3 |
| Product Name | Finely cCêped Paper Masking Tape for Paint Spraying |
| Type | Masking Tape; Adhesive Tape; Industrial Tape; Paper Masking |
| Color | Cream |
| Backing | Plastic / Polymer |
| Adhesive | Rubber |