tesa tape, inc. Datasheets for Strapping and Filament Tapes
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape’s backing.
Strapping and Filament Tapes: Learn more
| Product Name | Notes |
|---|---|
| 53311 is a very high strength polyester backed fiberglass reinforced filament tape. 53311 has an aggressive and high shear resistant adhesive system. | |
| 53314 is a high strength polyester backed fibre glass reinforced filament tape. 53314 has a high tack and high shear resistant adhesive system. It has excellent aging properties and assures... | |
| 53317 PV01 is a low tensile, economical fiberglass reinforced filament tape, with an aggressive high shear resistant adhesive system. Available Colors: Transparent, White | |
| 53318 is a medium tensile strength fiberglass reinforced filament tape. It has an aggressive, high shear resistant, synthetic rubber resin adhesive. Characteristics include high tear resistance and low elongation. Available... | |
| 53327 is a low tensile, economical fiberglass filament tape, with an aggressive, high shear resistant adhesive system. Available Colors: Transparent | |
| Medium tensile, fiberglass reinforced tape with an aggressive high tack synthetic rubber resin adhesive. This product has high tear resistance and low elongation. Available Colors: Transparent |