Kyocera Corporation Resistors - Resistor Networks, Arrays CRB2A4E000T

Description
Win Source Part Number: 962024-CRB2A4E000T Category: Resistors>Resistor Networks, Arrays Series: CRB, Kyocera Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: KYOCERA AVX Other Names: 478-CRB2A4E000T,CRB2 A4E000T-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 962024-CRB2A4E000T Category: Resistors>Resistor Networks, Arrays Series: CRB, Kyocera Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: KYOCERA AVX Other Names: 478-CRB2A4E000T,CRB2 A4E000T-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
962024-CRB2A4E000T
Resistors - Resistor Networks, Arrays 962024-CRB2A4E000T
Win Source Part Number: 962024-CRB2A4E000T Category: Resistors>Resistor Networks, Arrays Series: CRB, Kyocera Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: Jumper Resistance (Ohms): 0.0 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: KYOCERA AVX Other Names: 478-CRB2A4E000T,CRB2 A4E000T-ND Product Status: Obsolete

Win Source Part Number: 962024-CRB2A4E000T
Category: Resistors>Resistor Networks, Arrays
Series: CRB, Kyocera
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: Jumper
Resistance (Ohms): 0.0
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: KYOCERA AVX
Other Names: 478-CRB2A4E000T,CRB2A4E000T-ND
Product Status: Obsolete

Buy Now Datasheet
Resistor Networks, Arrays - 478-CRB2A4E000T-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
478-CRB2A4E000T-ND
Resistor Networks, Arrays 478-CRB2A4E000T-ND
0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Concave, Long Side Terminals

0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor - 50-CRB2A4E000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES ARRAY 4 RES ZERO OHM 0804 Product overview: CRB2A4E000T from KYOCERA AVX is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRB2A4E000T can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES ZERO OHM 0804 Product overview: CRB2A4E000T from KYOCERA AVX is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRB2A4E000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 962024-CRB2A4E000T 478-CRB2A4E000T-ND 50-CRB2A4E000T
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers