AVX Corporation Resistors - Through Hole Resistors HR01102J

Description
Win Source Part Number: 1217895-HR01102J Category: Resistors>Through Hole Resistors Series: HR, Kyocera Package: Bulk Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.036" Square x 0.075" L (0.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1217895-HR01102J Category: Resistors>Through Hole Resistors Series: HR, Kyocera Package: Bulk Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.036" Square x 0.075" L (0.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1217895-HR01102J
Resistors - Through Hole Resistors 1217895-HR01102J
Win Source Part Number: 1217895-HR01102J Category: Resistors>Through Hole Resistors Series: HR, Kyocera Package: Bulk Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.036" Square x 0.075" L (0.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1217895-HR01102J
Category: Resistors>Through Hole Resistors
Series: HR, Kyocera
Package: Bulk
Standard Package: 25
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.036" Square x 0.075" L (0.91mm x 1.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
16W Resistor - 53-HR01102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
53-HR01102J
16W Resistor 53-HR01102J
RES 1K OHM 5% 1/16W AXIAL Product overview: HR01102J from KYOCERA AVX is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HR01102J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/16W AXIAL Product overview: HR01102J from KYOCERA AVX is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HR01102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1217895-HR01102J 53-HR01102J
Product Name Resistors - Through Hole Resistors 16W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details