ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1142
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| Res Metal Film 1.72K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.72K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.74K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.76K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.78K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.82K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.84K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.87K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.89K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.8K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.91K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.91K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.91K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.4K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 17.8K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 172K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 174 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 174K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 176K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 178K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 178K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.7K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.9 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 180K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 182 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 182K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 184K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 187K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 189 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 189 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 189K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 189K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 18K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 19.1K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 191K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |