ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1578
| Product Name | Notes |
|---|---|
| MF HERM SEAL,1/8W,1.62K,1%,5 0PPM,S/.001%,BULK,SD LC | |
| MF HERM SEAL,1/8W,16.2K,1%,5 0PPM,S/.001%,BULK | |
| Res Metal Film 1.52K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.52K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.54K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.56K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.58K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.62K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.64K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.64K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 1.65K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.65K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.67K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.67K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.69K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 1.6K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.4K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.6K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 15.8K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 150K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 152 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 152 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 152K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 154K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 154K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 156K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.2K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.5K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.7K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.7K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16.9K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160 Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 160K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 162K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 164 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 164 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 164K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 165K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 167K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 169K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.5% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 16K Ohm 0.5% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Resistor-Fixed-Singl e-Through-Hole |
| << Prev | Next >> |