Electro-Sensors, Inc. Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete... | |
| MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • | |
| Synchronous Controller for Motor Drives Features • Index-follower (event/phase synchronization), Ratio-follower (electronic line-shaft) and Master modes • Smooth, tight closed-loop PID control re-calculates 1024 times/s • 6 digit setpoint precision... |