Electro-Sensors, Inc. Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner and conduit fitting... | |
| Temperature Sensors with 4-20 mA Output Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner in one • No user calibration:... |