Electro-Sensors, Inc. Closed Loop Motor Speed Controller MS320

Description
Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID velocity control to a master/follower variable speed drive system by monitoring a signal emanating from a feedback sensor "Digital or Analog" on a machine and fine-tuning the speed reference. The MS320 features three AC inputs: one dedicated for run/stop and two programmable for user-defined functions such as setpoints, jog, setpoint scroll, or stop. A unique feature of the MS320 is a programmable "reset maximum DAC RPM" variable for wind and unwind applications that maintains constant line speed as the core builds or unwinds. Models Available with Optional Expansion Board An optional expansion board provides the user with two additional AC inputs, two relay outputs, RS422, and two Analog inputs programmable for feedback signal, lead signal, Master setpoint, Follower setpoint, setpoint trim, or inverse setpoint trim.
Datasheet
Description
Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID velocity control to a master/follower variable speed drive system by monitoring a signal emanating from a feedback sensor "Digital or Analog" on a machine and fine-tuning the speed reference. The MS320 features three AC inputs: one dedicated for run/stop and two programmable for user-defined functions such as setpoints, jog, setpoint scroll, or stop. A unique feature of the MS320 is a programmable "reset maximum DAC RPM" variable for wind and unwind applications that maintains constant line speed as the core builds or unwinds. Models Available with Optional Expansion Board An optional expansion board provides the user with two additional AC inputs, two relay outputs, RS422, and two Analog inputs programmable for feedback signal, lead signal, Master setpoint, Follower setpoint, setpoint trim, or inverse setpoint trim.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Loop Motor Speed Controller - MS320 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Closed Loop Motor Speed Controller
MS320
Closed Loop Motor Speed Controller MS320
Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete I/O isolation The MS320 is a cost-effective way to add digital PID velocity control to a master/follower variable speed drive system by monitoring a signal emanating from a feedback sensor "Digital or Analog" on a machine and fine-tuning the speed reference. The MS320 features three AC inputs: one dedicated for run/stop and two programmable for user-defined functions such as setpoints, jog, setpoint scroll, or stop. A unique feature of the MS320 is a programmable "reset maximum DAC RPM" variable for wind and unwind applications that maintains constant line speed as the core builds or unwinds. Models Available with Optional Expansion Board An optional expansion board provides the user with two additional AC inputs, two relay outputs, RS422, and two Analog inputs programmable for feedback signal, lead signal, Master setpoint, Follower setpoint, setpoint trim, or inverse setpoint trim.

Closed Loop Motor Speed Controller

Features
• Security lockout
• Diagnostics for easy troubleshooting
• Isolated speed reference signal
• 0.02% speed regulation in master and follower mode
• Complete I/O isolation

The MS320 is a cost-effective way to add digital PID velocity control to a master/follower variable speed drive system by monitoring a signal emanating from a feedback sensor "Digital or Analog" on a machine and fine-tuning the speed reference. The MS320 features three AC inputs: one dedicated for run/stop and two programmable for user-defined functions such as setpoints, jog, setpoint scroll, or stop. A unique feature of the MS320 is a programmable "reset maximum DAC RPM" variable for wind and unwind applications that maintains constant line speed as the core builds or unwinds.

Models Available with Optional Expansion Board

An optional expansion board provides the user with two additional AC inputs, two relay outputs, RS422, and two Analog inputs programmable for feedback signal, lead signal, Master setpoint, Follower setpoint, setpoint trim, or inverse setpoint trim.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Motor Controllers
Product Number MS320
Product Name Closed Loop Motor Speed Controller
Product Speed Controller
Resolution 12 bits
Axes 1.0
Motor / System AC Servo
Setup Control Panel
Unlock Full Specs
to access all available technical data