Electro-Sensors, Inc. MicroSpeed Controller MS196

Description
MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy troubleshooting • DIN standard steel enclosure • RS422 computer interface The MS196 is a closed-loop velocity controller designed for use with AC and DC variable speed drives of any horsepower. There are six status and alarm outputs and four programmable setpoints in Master and Follower mode. The MS196 can be used as a stand alone controller regulating a single motor to 0.01%, or as a Follower in more complex multi-motor systems. An eight character alphanumeric display provides the operator with plain English prompts making operation and programming simple and user friendly. For security purposes, there is also selectable lockout of the front panel function keys. An auxiliary or trim input is also available for applications that require an input such as a load cell or dancer arm to influence the setpoint or ratio. Noise Immunity Engineering Features • Optical isolation of all inputs and outputs • Steel enclosure for EMF protection • Four-layer printed circuit boards • Custom designed shielded transformer • AC power filtering
Datasheet
Description
MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy troubleshooting • DIN standard steel enclosure • RS422 computer interface The MS196 is a closed-loop velocity controller designed for use with AC and DC variable speed drives of any horsepower. There are six status and alarm outputs and four programmable setpoints in Master and Follower mode. The MS196 can be used as a stand alone controller regulating a single motor to 0.01%, or as a Follower in more complex multi-motor systems. An eight character alphanumeric display provides the operator with plain English prompts making operation and programming simple and user friendly. For security purposes, there is also selectable lockout of the front panel function keys. An auxiliary or trim input is also available for applications that require an input such as a load cell or dancer arm to influence the setpoint or ratio. Noise Immunity Engineering Features • Optical isolation of all inputs and outputs • Steel enclosure for EMF protection • Four-layer printed circuit boards • Custom designed shielded transformer • AC power filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpeed Controller - MS196 - Electro-Sensors, Inc.
Minnetonka, MN, USA
MicroSpeed Controller
MS196
MicroSpeed Controller MS196
MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy troubleshooting • DIN standard steel enclosure • RS422 computer interface The MS196 is a closed-loop velocity controller designed for use with AC and DC variable speed drives of any horsepower. There are six status and alarm outputs and four programmable setpoints in Master and Follower mode. The MS196 can be used as a stand alone controller regulating a single motor to 0.01%, or as a Follower in more complex multi-motor systems. An eight character alphanumeric display provides the operator with plain English prompts making operation and programming simple and user friendly. For security purposes, there is also selectable lockout of the front panel function keys. An auxiliary or trim input is also available for applications that require an input such as a load cell or dancer arm to influence the setpoint or ratio. Noise Immunity Engineering Features • Optical isolation of all inputs and outputs • Steel enclosure for EMF protection • Four-layer printed circuit boards • Custom designed shielded transformer • AC power filtering

MicroSpeed Controller

Features
• 0.01% speed regulation in Master Mode
• Zero cumulative error in Follower Mode
• Isolated drive reference voltage
• Incremental speed adjustment for operator control
• Diagnostics for easy troubleshooting
• DIN standard steel enclosure
• RS422 computer interface
The MS196 is a closed-loop velocity controller designed for use with AC and DC variable speed drives of any horsepower. There are six status and alarm outputs and four programmable setpoints in Master and Follower mode. The MS196 can be used as a stand alone controller regulating a single motor to 0.01%, or as a Follower in more complex multi-motor systems. An eight character alphanumeric display provides the operator with plain English prompts making operation and programming simple and user friendly. For security purposes, there is also selectable lockout of the front panel function keys. An auxiliary or trim input is also available for applications that require an input such as a load cell or dancer arm to influence the setpoint or ratio.

Noise Immunity Engineering Features
• Optical isolation of all inputs and outputs
• Steel enclosure for EMF protection
• Four-layer printed circuit boards
• Custom designed shielded transformer
• AC power filtering

Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Motor Controllers
Product Number MS196
Product Name MicroSpeed Controller
Product Speed Controller
Resolution 12 bits
Axes 1.0
Setup Control Panel
Operating Mode Position; Analog; Velocity; Slave
Unlock Full Specs
to access all available technical data

Similar Products

ENCL 108A Controller SMC-3 - 150C-D10JAD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details
Low voltage 3 phase DC brushless motor controller for cordless vacuum cleaner - 716PCDSTS0010 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 25 volts
Power 0.0 to 150 watts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Controllers - 5101209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details