Electro-Sensors, Inc. Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| Closed Loop Motor Speed Controller Features • Security lockout • Diagnostics for easy troubleshooting • Isolated speed reference signal • 0.02% speed regulation in master and follower mode • Complete... | |
| MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • | |
| Synchronous Controller for Motor Drives Features • Index-follower (event/phase synchronization), Ratio-follower (electronic line-shaft) and Master modes • Smooth, tight closed-loop PID control re-calculates 1024 times/s • 6 digit setpoint precision... |