Electro-Sensors, Inc. Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24... | |
| Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven... |