GE ENERGY Air Filtration Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| Aspire* microfiltration media and venting membrane solutions by GE help protect sensitive equipment and packaging from contaminants while allowing the free flow of gases/vapors and equalizing system pressure. Features & | |
| GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing... | |
| GE’s Aspire ePTFE hydrophilic membranes and laminates can help users reduce costs by eliminating the need for expensive pre-wetting in the applications that require the superior temperature, chemical resistance, and... | |
| GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return... | |
| Mist and fog can cause havoc with some inlet filtration systems, particularly those using cellulose-based elements. Excessive pressure loss during periods of high humidity is commonplace. Several Altair systems have... | |
| Preveil* membrane is an expanded microporous PTFE membrane (ePTFE) that is bonded to the surface of conventional filter media, including felts and woven fabrics. Made from virgin PTFE resin, Preveil... | |
| Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing... | |
| Snow can be a major problem for turbine inlets, particularly when associated with high winds. The density of falling snow is typically between 7% and 15% that of water, and... | |
| STS SpiroTube Filters are a low maintenance, high efficiency solution. STS filter elements consist of spirotubes (spiral formed tubes) that are usually arranged in steel or aluminum frames, but can... | |
| The AltairAquila range of filter elements consists of the cleanable PFA pre-filter and three disposable high efficiency bag filters. All three high efficiency elements are interchangeable and offer superior coalescence... | |
| The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in... | |
| The AltairNeptune range of filter elements consists of the cleanable HV1000 and HV1500 coalescer/filter bags, which offer superior coalescence performance and salt removal capabilities. Features & Benefits HV1000 The HV1000... | |
| The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also... | |
| The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence... | |
| The AltairSystem3 range of filter elements consists of the OHB pre-filter and a range of OHF high efficiency filter options. The high efficiency elements are interchangeable and offer superior filtration... | |
| The AltairVega range of filter elements consists of four cleanable coalescer/filter elements, which offer superior coalescence performance and salt removal capabilities. Features & Benefits GT2 The GT2 filter/coalescer panel is... | |
| The desert is an extremely challenging environment for gas turbines. To ensure that high levels of particulate from fine sands and desert winds do not damage the turbine, an effective... | |
| The TS1000 delivers good all round coalescing performance with low pressure drop, low maintenance and very long service life. Constructed with 100% synthetic high performance woven mesh, GE’s TS1000 coalescer... |