GE ENERGY Air Filtration SimPleat Industrial Filter Elements

Description
GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180° F (82° C), they are ideal for process applications, including: dryers, extruders, pill coating or tableting, mills and crushers, mixers or blenders, packaging lines, bin/silo vents and nuisance applications. Features & Benefits 100% Spunbond Polyester media with rigid pleat construction for superior filtration efficiency Increase in filtration of 2X-4X compared to standard bags reduces air-to-cloth ratios and operating DP, and promotes better airflow for increased throughput One-piece unitary design means no need for cages and one-step installation/removal iPLAS* strapping system resists flex fatigue and pleat reversal, extending filter service life Designed to fit most tubesheet holes with no modification to existing equipment in most cases Lower operating differential pressure requires less pulse cleaning, which can mean energy savings Filter components tested for indirect food contact and can be used in applications where FDA acceptance is required
Description
GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180° F (82° C), they are ideal for process applications, including: dryers, extruders, pill coating or tableting, mills and crushers, mixers or blenders, packaging lines, bin/silo vents and nuisance applications. Features & Benefits 100% Spunbond Polyester media with rigid pleat construction for superior filtration efficiency Increase in filtration of 2X-4X compared to standard bags reduces air-to-cloth ratios and operating DP, and promotes better airflow for increased throughput One-piece unitary design means no need for cages and one-step installation/removal iPLAS* strapping system resists flex fatigue and pleat reversal, extending filter service life Designed to fit most tubesheet holes with no modification to existing equipment in most cases Lower operating differential pressure requires less pulse cleaning, which can mean energy savings Filter components tested for indirect food contact and can be used in applications where FDA acceptance is required

Suppliers

Company
Product
Description
Supplier Links
SimPleat Industrial Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
SimPleat Industrial Filter Elements
SimPleat Industrial Filter Elements
GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180° F (82° C), they are ideal for process applications, including: dryers, extruders, pill coating or tableting, mills and crushers, mixers or blenders, packaging lines, bin/silo vents and nuisance applications. Features & Benefits 100% Spunbond Polyester media with rigid pleat construction for superior filtration efficiency Increase in filtration of 2X-4X compared to standard bags reduces air-to-cloth ratios and operating DP, and promotes better airflow for increased throughput One-piece unitary design means no need for cages and one-step installation/removal iPLAS* strapping system resists flex fatigue and pleat reversal, extending filter service life Designed to fit most tubesheet holes with no modification to existing equipment in most cases Lower operating differential pressure requires less pulse cleaning, which can mean energy savings Filter components tested for indirect food contact and can be used in applications where FDA acceptance is required

GE’s SimPleat pleated filter elements deliver a cost-effective option to upgrade from traditional bags and cages to pleated filters. SimPleat filters were developed to help users realize a quicker return on investment. With a temperature limit of up to 180° F (82° C), they are ideal for process applications, including: dryers, extruders, pill coating or tableting, mills and crushers, mixers or blenders, packaging lines, bin/silo vents and nuisance applications.

Features & Benefits

  • 100% Spunbond Polyester media with rigid pleat construction for superior filtration efficiency
  • Increase in filtration of 2X-4X compared to standard bags reduces air-to-cloth ratios and operating DP, and promotes better airflow for increased throughput
  • One-piece unitary design means no need for cages and one-step installation/removal
  • iPLAS* strapping system resists flex fatigue and pleat reversal, extending filter service life
  • Designed to fit most tubesheet holes with no modification to existing equipment in most cases
  • Lower operating differential pressure requires less pulse cleaning, which can mean energy savings
  • Filter components tested for indirect food contact and can be used in applications where FDA acceptance is required
Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name SimPleat Industrial Filter Elements
Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Melt Blown Filter Cartridge(HMBC-H) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Biological pharmacy, Microchemical engineering, Microelectronics
Filter Medium Material Polypropylene
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-305-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details