GE ENERGY Air Filtration AltairSystem2 Filter Elements

Description
The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features & Benefits PBR The cleanable PBR pre-filter is used in medium or high particulate environments to increase the dust-holding capacity of the system and the life of the high efficiency filter elements. HVL The HVL is the entry-level filter element, offering excellent filtration efficiency with the added benefit of a very low pressure loss. HVX The HVX offers an increased level of efficiency, particularly for smaller contaminants. HVS6 The HVS6 offers higher dust retention than the HVX. It isideally suited for users who need a longer interval between compressor washings. HVV For even higher removal efficiency, including superb sub-micron performance, the HVV filter element is the ideal choice.
Description
The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features & Benefits PBR The cleanable PBR pre-filter is used in medium or high particulate environments to increase the dust-holding capacity of the system and the life of the high efficiency filter elements. HVL The HVL is the entry-level filter element, offering excellent filtration efficiency with the added benefit of a very low pressure loss. HVX The HVX offers an increased level of efficiency, particularly for smaller contaminants. HVS6 The HVS6 offers higher dust retention than the HVX. It isideally suited for users who need a longer interval between compressor washings. HVV For even higher removal efficiency, including superb sub-micron performance, the HVV filter element is the ideal choice.

Suppliers

Company
Product
Description
Supplier Links
AltairSystem2 Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
AltairSystem2 Filter Elements
AltairSystem2 Filter Elements
The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters. Features & Benefits PBR The cleanable PBR pre-filter is used in medium or high particulate environments to increase the dust-holding capacity of the system and the life of the high efficiency filter elements. HVL The HVL is the entry-level filter element, offering excellent filtration efficiency with the added benefit of a very low pressure loss. HVX The HVX offers an increased level of efficiency, particularly for smaller contaminants. HVS6 The HVS6 offers higher dust retention than the HVX. It isideally suited for users who need a longer interval between compressor washings. HVV For even higher removal efficiency, including superb sub-micron performance, the HVV filter element is the ideal choice.

The AltairSystem2 range of filter elements consists of the cleanable PBR pre-filter and a range of high efficiency filter options. The high efficiency elements are interchangeable and offer superior coalescence performance with or without pre-filters.

Features & Benefits

PBR

  • The cleanable PBR pre-filter is used in medium or high particulate environments to increase the dust-holding capacity of the system and the life of the high efficiency filter elements.

HVL

  • The HVL is the entry-level filter element, offering excellent filtration efficiency with the added benefit of a very low pressure loss.

HVX

  • The HVX offers an increased level of efficiency, particularly for smaller contaminants.

HVS6

  • The HVS6 offers higher dust retention than the HVX. It isideally suited for users who need a longer interval between compressor washings.

HVV

  • For even higher removal efficiency, including superb sub-micron performance, the HVV filter element is the ideal choice.
Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name AltairSystem2 Filter Elements
Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details