GE ENERGY Air Filtration AltairSupernova Filter Elements

Description
The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also ideally suited as replacements for non-GE systems, and are available in both industry-standard and custom sizes. AltairSupernova elements provide inherently low pressure loss - even at up-rated flow velocities (up to 5 m/s or 1000 FPM) - and the high dust capacity and built-in moisture protection results in superior turbine protection. Features & Benefits Bag Type Filter Installations Bag Pre-filter Options The SN3B/SN4B pre-filter bag range has been designed specifically to protect land-based turbines. Available in a choice of efficiencies (G3/G4 - ISO EN779), these cleanable bags, which can be changed on-load, significantly increase the life of downstream high-efficiency filters. High-efficiency Filter Bags The AltairSupernova range of high-efficiency filter elements is effective not only in dealing with submicron particles such as smoke, but also most other airborne contaminants. The filters will provide very high levels of turbine protection, reducing compressor fouling, and improving engine health.
Description
The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also ideally suited as replacements for non-GE systems, and are available in both industry-standard and custom sizes. AltairSupernova elements provide inherently low pressure loss - even at up-rated flow velocities (up to 5 m/s or 1000 FPM) - and the high dust capacity and built-in moisture protection results in superior turbine protection. Features & Benefits Bag Type Filter Installations Bag Pre-filter Options The SN3B/SN4B pre-filter bag range has been designed specifically to protect land-based turbines. Available in a choice of efficiencies (G3/G4 - ISO EN779), these cleanable bags, which can be changed on-load, significantly increase the life of downstream high-efficiency filters. High-efficiency Filter Bags The AltairSupernova range of high-efficiency filter elements is effective not only in dealing with submicron particles such as smoke, but also most other airborne contaminants. The filters will provide very high levels of turbine protection, reducing compressor fouling, and improving engine health.

Suppliers

Company
Product
Description
Supplier Links
AltairSupernova Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
AltairSupernova Filter Elements
AltairSupernova Filter Elements
The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also ideally suited as replacements for non-GE systems, and are available in both industry-standard and custom sizes. AltairSupernova elements provide inherently low pressure loss - even at up-rated flow velocities (up to 5 m/s or 1000 FPM) - and the high dust capacity and built-in moisture protection results in superior turbine protection. Features & Benefits Bag Type Filter Installations Bag Pre-filter Options The SN3B/SN4B pre-filter bag range has been designed specifically to protect land-based turbines. Available in a choice of efficiencies (G3/G4 - ISO EN779), these cleanable bags, which can be changed on-load, significantly increase the life of downstream high-efficiency filters. High-efficiency Filter Bags The AltairSupernova range of high-efficiency filter elements is effective not only in dealing with submicron particles such as smoke, but also most other airborne contaminants. The filters will provide very high levels of turbine protection, reducing compressor fouling, and improving engine health.

The AltairSupernova range of filter elements consists of pre-filter panels, cleanable pre-filter bags, high-efficiency bags, and high-efficiency minipleat filters. Although designed for the AltairSupernova filter housing, these elements are also ideally suited as replacements for non-GE systems, and are available in both industry-standard and custom sizes.

AltairSupernova elements provide inherently low pressure loss - even at up-rated flow velocities (up to 5 m/s or 1000 FPM) - and the high dust capacity and built-in moisture protection results in superior turbine protection.

Features & Benefits

Bag Type Filter Installations

Bag Pre-filter Options

The SN3B/SN4B pre-filter bag range has been designed specifically to protect land-based turbines. Available in a choice of efficiencies (G3/G4 - ISO EN779), these cleanable bags, which can be changed on-load, significantly increase the life of downstream high-efficiency filters.

High-efficiency Filter Bags

The AltairSupernova range of high-efficiency filter elements is effective not only in dealing with submicron particles such as smoke, but also most other airborne contaminants. The filters will provide very high levels of turbine protection, reducing compressor fouling, and improving engine health.

Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name AltairSupernova Filter Elements
Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-305-PZK - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Activated Carbon Liquid Filter Bag(HAC) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Bonded Carbon
Filtration Grade 1.00 to 10.00 µm (0.0394 to 0.3937 mils)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details