GE ENERGY Air Filtration PulsePleat Industrial Filter Elements

Description
GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the original pleated technology, and are designed and manufactured to operate in the harshest of industrial environments. With 20 years of experience, more than three million PulsePleat pleated filters have been sold for industrial air filtration systems. Features & Benefits Features: Entire family of products to meet your specific needs for industrial baghouses 100% spunbond polyester media, with specialty finishes available, including Preveil* media Wide open pleat spacing; shallow pleat depth Variety of construction styles and components available Offers 99.99+% efficiency One piece design allows for simple, easy installation and maintenance Fits most standard tubesheet designs Benefits: Requires less compressed air pressure to pulse clean Operates across a wide range of temperatures and applications Increases filtration area 2-3 times Dramatically reduces air-to-cloth ratios Reduces operating pressure differential Reduces collection operational energy costs Direct replacement for bags and cages Substantially reduces installation time Shorter length keeps the elements out of the inlet gas stream, reducing abrasion Significantly more efficient than standard felt media iPLAS* "formed-in-place" system anchors the pleat tips, providing evenly spaced and straight pleat alignment - critical to proper cleaning and dust discharge (available on selected elements)
Description
GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the original pleated technology, and are designed and manufactured to operate in the harshest of industrial environments. With 20 years of experience, more than three million PulsePleat pleated filters have been sold for industrial air filtration systems. Features & Benefits Features: Entire family of products to meet your specific needs for industrial baghouses 100% spunbond polyester media, with specialty finishes available, including Preveil* media Wide open pleat spacing; shallow pleat depth Variety of construction styles and components available Offers 99.99+% efficiency One piece design allows for simple, easy installation and maintenance Fits most standard tubesheet designs Benefits: Requires less compressed air pressure to pulse clean Operates across a wide range of temperatures and applications Increases filtration area 2-3 times Dramatically reduces air-to-cloth ratios Reduces operating pressure differential Reduces collection operational energy costs Direct replacement for bags and cages Substantially reduces installation time Shorter length keeps the elements out of the inlet gas stream, reducing abrasion Significantly more efficient than standard felt media iPLAS* "formed-in-place" system anchors the pleat tips, providing evenly spaced and straight pleat alignment - critical to proper cleaning and dust discharge (available on selected elements)

Suppliers

Company
Product
Description
Supplier Links
PulsePleat Industrial Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
PulsePleat Industrial Filter Elements
PulsePleat Industrial Filter Elements
GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages. PulsePleat elements are the original pleated technology, and are designed and manufactured to operate in the harshest of industrial environments. With 20 years of experience, more than three million PulsePleat pleated filters have been sold for industrial air filtration systems. Features & Benefits Features: Entire family of products to meet your specific needs for industrial baghouses 100% spunbond polyester media, with specialty finishes available, including Preveil* media Wide open pleat spacing; shallow pleat depth Variety of construction styles and components available Offers 99.99+% efficiency One piece design allows for simple, easy installation and maintenance Fits most standard tubesheet designs Benefits: Requires less compressed air pressure to pulse clean Operates across a wide range of temperatures and applications Increases filtration area 2-3 times Dramatically reduces air-to-cloth ratios Reduces operating pressure differential Reduces collection operational energy costs Direct replacement for bags and cages Substantially reduces installation time Shorter length keeps the elements out of the inlet gas stream, reducing abrasion Significantly more efficient than standard felt media iPLAS* "formed-in-place" system anchors the pleat tips, providing evenly spaced and straight pleat alignment - critical to proper cleaning and dust discharge (available on selected elements)

GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages.

PulsePleat elements are the original pleated technology, and are designed and manufactured to operate in the harshest of industrial environments. With 20 years of experience, more than three million PulsePleat pleated filters have been sold for industrial air filtration systems.

Features & Benefits

Features:

  • Entire family of products to meet your specific needs for industrial baghouses
  • 100% spunbond polyester media, with specialty finishes available, including Preveil* media
  • Wide open pleat spacing; shallow pleat depth
  • Variety of construction styles and components available
  • Offers 99.99+% efficiency
  • One piece design allows for simple, easy installation and maintenance
  • Fits most standard tubesheet designs

Benefits:

  • Requires less compressed air pressure to pulse clean
  • Operates across a wide range of temperatures and applications
  • Increases filtration area 2-3 times
  • Dramatically reduces air-to-cloth ratios
  • Reduces operating pressure differential
  • Reduces collection operational energy costs
  • Direct replacement for bags and cages
  • Substantially reduces installation time
  • Shorter length keeps the elements out of the inlet gas stream, reducing abrasion
  • Significantly more efficient than standard felt media
  • iPLAS* "formed-in-place" system anchors the pleat tips, providing evenly spaced and straight pleat alignment - critical to proper cleaning and dust discharge (available on selected elements)
Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name PulsePleat Industrial Filter Elements
Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-083-3/8 SAE - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details