GE ENERGY Air Filtration ThermoPleat Filter Elements

Description
Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that operate at high temperatures. ThermoPleat filter elements are constructed from a patent-pending stiffening resin system that can withstand operating temperatures as high as 375 °F. ThermoPleat filters are a direct replacement for standard filter bags and cages. Their shorter length keep the filter elements out of the inlet gas stream, reducing abrasion problems and providing for a larger drop-out area. Features & Benefits ThermoPleat construction features: Strong, heat-resistant media Wide open pleat spacing, and shallow pleat depth High filtration efficiency Perforated metal inner core Metal top and bottom construction Customized lengths and diameters Customized pleat counts Metal tops and snapband cuff assemblies are designed to fit most standard tubesheet holes Silicone top available for bottom access bag cup/venturi designs Specialty finishes available
Description
Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that operate at high temperatures. ThermoPleat filter elements are constructed from a patent-pending stiffening resin system that can withstand operating temperatures as high as 375 °F. ThermoPleat filters are a direct replacement for standard filter bags and cages. Their shorter length keep the filter elements out of the inlet gas stream, reducing abrasion problems and providing for a larger drop-out area. Features & Benefits ThermoPleat construction features: Strong, heat-resistant media Wide open pleat spacing, and shallow pleat depth High filtration efficiency Perforated metal inner core Metal top and bottom construction Customized lengths and diameters Customized pleat counts Metal tops and snapband cuff assemblies are designed to fit most standard tubesheet holes Silicone top available for bottom access bag cup/venturi designs Specialty finishes available

Suppliers

Company
Product
Description
Supplier Links
ThermoPleat Filter Elements -  - GE ENERGY Air Filtration
Kansas City, MO, USA
ThermoPleat Filter Elements
ThermoPleat Filter Elements
Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that operate at high temperatures. ThermoPleat filter elements are constructed from a patent-pending stiffening resin system that can withstand operating temperatures as high as 375 °F. ThermoPleat filters are a direct replacement for standard filter bags and cages. Their shorter length keep the filter elements out of the inlet gas stream, reducing abrasion problems and providing for a larger drop-out area. Features & Benefits ThermoPleat construction features: Strong, heat-resistant media Wide open pleat spacing, and shallow pleat depth High filtration efficiency Perforated metal inner core Metal top and bottom construction Customized lengths and diameters Customized pleat counts Metal tops and snapband cuff assemblies are designed to fit most standard tubesheet holes Silicone top available for bottom access bag cup/venturi designs Specialty finishes available

Providing the same high efficiency, greater surface area, and reduced air-to-cloth ratios as standard PulsePleat filter elements, ThermoPleat* high temperature filter elements offer quality and performance for new and existing dust collection systems that operate at high temperatures. ThermoPleat filter elements are constructed from a patent-pending stiffening resin system that can withstand operating temperatures as high as 375 °F.

ThermoPleat filters are a direct replacement for standard filter bags and cages. Their shorter length keep the filter elements out of the inlet gas stream, reducing abrasion problems and providing for a larger drop-out area.

Features & Benefits

ThermoPleat construction features:

  • Strong, heat-resistant media
  • Wide open pleat spacing, and shallow pleat depth
  • High filtration efficiency
  • Perforated metal inner core
  • Metal top and bottom construction
  • Customized lengths and diameters
  • Customized pleat counts
  • Metal tops and snapband cuff assemblies are designed to fit most standard tubesheet holes
  • Silicone top available for bottom access bag cup/venturi designs
  • Specialty finishes available
Supplier's Site

Technical Specifications

  GE ENERGY Air Filtration
Product Category Filter Elements
Product Name ThermoPleat Filter Elements
Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Industry System Clean Up
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details